Female Quick Disconnect Terminal, 10-12AWG, Copper Alloy, Tin, Non-Insulated Product overview: 1544227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1544227-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364775-1544227-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PRONER
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1544227
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.181" (30.00mm)
Termination: Crimp
Contact Material: Copper Alloy
Terminal Type: Standard
Gender: Female
Tab Width: 0.315" (8.00mm)
Tab Thickness: 0.039" (0.99mm)
Tab Length: 0.433" (11.00mm)
Insulation Diameter: 0.244" (6.20mm)
"0.315"" (8.00mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
"0.315"" (8.00mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Connectors
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:NG1 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:AMP NG1 Series Housing Connectors; Contact Plating:TinRoHS Compliant: Yes
CONN QC RCPT 10-12AWG 0.315
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-1544227-1 | 1364775-1544227-1 | 17-1544227-1CT-ND | 1544227-1 | 21R4166 | 1544227-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Automotive Contact, Socket, Crimp; Product Range Te Connectivity | Quick Connects, Quick Disconnect Connectors | |
| Gender | Female / Jack | Female / Jack | ||||
| Termination | Crimp | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |