TE Connectivity
Automotive Terminals
1544218-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 46
Dimensions Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ] Tab Length : 31.1 MM [1.22 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 9 Wire Size Search (AWG) : 9, 10, 12, 13, 11 Wire Size Search (MMSQ) : 3, 5, 2.5, 4, 6
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 46
Dimensions Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ] Tab Length : 31.1 MM [1.22 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 9 Wire Size Search (AWG) : 9, 10, 12, 13, 11 Wire Size Search (MMSQ) : 3, 5, 2.5, 4, 6
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 46
Dimensions Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ] Tab Length : 31.1 MM [1.22 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 9 Wire Size Search (AWG) : 9, 10, 12, 13, 11 Wire Size Search (MMSQ) : 3, 5, 2.5, 4, 6
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.3mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.03 INCH ]
- Mating Tab Width : 6.3 MM [.25 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 46
Dimensions
- Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ]
- Tab Length : 31.1 MM [1.22 INCH ]
- Wire Size (MMSQ) : 2.5 - 6
- Wire Size (AWG) : 13 - 9
- Wire Size Search (AWG) : 9, 10, 12, 13, 11
- Wire Size Search (MMSQ) : 3, 5, 2.5, 4, 6
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1700
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544218-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details