TE Connectivity Leadframes 1544210-2

Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.6 MM  [.338 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : 1.38 MM  [.054 INCH ] PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ] Standoff Height : 1.7 MM  [.067 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.6 MM  [.338 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : 1.38 MM  [.054 INCH ] PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ] Standoff Height : 1.7 MM  [.067 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544210-2 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544210-2
Leadframes 1544210-2
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.6 MM  [.338 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : 1.38 MM  [.054 INCH ] PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ] Standoff Height : 1.7 MM  [.067 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.8 MM  [.071 INCH ]
  • Leadframe Clip Type : Y1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Right

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 8.6 MM  [.338 INCH ]
  • Leadframe Plating Material : Pre-Tin

Dimensions


  • Leadframe Gap Size : 1.38 MM  [.054 INCH ]
  • PCB Thickness (Accepted) : 1.6 MM  [.063 INCH ]
  • Standoff Height : 1.7 MM  [.067 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 25000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Single-In-Line (SIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Leadframe - A117856TR-ND - DigiKey
Thief River Falls, MN, United States
Leadframe
A117856TR-ND
Leadframe A117856TR-ND
SIL Contact Y1 Through Hole Tin

SIL Contact Y1 Through Hole Tin

Buy Now Datasheet
Leadframe - A117856CT-ND - DigiKey
Thief River Falls, MN, United States
Leadframe
A117856CT-ND
Leadframe A117856CT-ND
SIL Contact Y1 Through Hole Tin

SIL Contact Y1 Through Hole Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1544210-2 A117856TR-ND
Product Name Leadframes Leadframe
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 28AC6889 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details