TE Connectivity Leadframes 1544200-1

Description
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 6.3 MM  [.248 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .5 MM  [.02 INCH ] PCB Thickness (Accepted) : .63 MM  [.025 INCH ] Standoff Height : 4.1 MM  [.162 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 35000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 6.3 MM  [.248 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .5 MM  [.02 INCH ] PCB Thickness (Accepted) : .63 MM  [.025 INCH ] Standoff Height : 4.1 MM  [.162 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 35000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544200-1 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544200-1
Leadframes 1544200-1
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 6.3 MM  [.248 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : .5 MM  [.02 INCH ] PCB Thickness (Accepted) : .63 MM  [.025 INCH ] Standoff Height : 4.1 MM  [.162 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 35000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.25 MM  [.049 INCH ]
  • Leadframe Clip Type : F1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Right

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 6.3 MM  [.248 INCH ]
  • Leadframe Plating Material : Pre-Tin

Dimensions


  • Leadframe Gap Size : .5 MM  [.02 INCH ]
  • PCB Thickness (Accepted) : .63 MM  [.025 INCH ]
  • Standoff Height : 4.1 MM  [.162 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 35000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Dual-In-Line (DIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Leadframe - 1544200-1-ND - DigiKey
Thief River Falls, MN, United States
Leadframe
1544200-1-ND
Leadframe 1544200-1-ND
DIL Contact F1 Through Hole Tin

DIL Contact F1 Through Hole Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1544200-1 1544200-1-ND
Product Name Leadframes Leadframe
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products