TE Connectivity Leadframes 1544169-2

Description
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.4 MM  [.331 INCH ] Leadframe Plating Material : Tin over Nickel Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 33000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.4 MM  [.331 INCH ] Leadframe Plating Material : Tin over Nickel Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 33000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544169-2 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544169-2
Leadframes 1544169-2
Body Features Leadframe Clip Length : 1.25 MM  [.049 INCH ] Leadframe Clip Type : F1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Right Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 8.4 MM  [.331 INCH ] Leadframe Plating Material : Tin over Nickel Dimensions Leadframe Gap Size : .87 MM  [.034 INCH ] PCB Thickness (Accepted) : 1 MM  [.039 INCH ] Standoff Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 33000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Dual-In-Line (DIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.25 MM  [.049 INCH ]
  • Leadframe Clip Type : F1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Right

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 8.4 MM  [.331 INCH ]
  • Leadframe Plating Material : Tin over Nickel

Dimensions


  • Leadframe Gap Size : .87 MM  [.034 INCH ]
  • PCB Thickness (Accepted) : 1 MM  [.039 INCH ]
  • Standoff Height : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 33000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Dual-In-Line (DIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Contacts - 1544169-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1544169-2
Contacts 1544169-2
CONTACTS DIL DOUBL

CONTACTS DIL DOUBL

Buy Now
Leadframe - 1544169-2-ND - DigiKey
Thief River Falls, MN, United States
Leadframe
1544169-2-ND
Leadframe 1544169-2-ND
DIL Contact F1 Through Hole Tin

DIL Contact F1 Through Hole Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1544169-2 1544169-2 1544169-2-ND
Product Name Leadframes Contacts Leadframe
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board-to-Board Headers & Receptacles - 103324-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers