TE Connectivity
Automotive Terminals
1544133-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 46
Dimensions Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ] Tab Length : 22.7 MM [.9 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 9 Wire Size Search (AWG) : 11, 10, 13, 12, 9 Wire Size Search (MMSQ) : 3, 2.5, 6, 4, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 46
Dimensions Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ] Tab Length : 22.7 MM [.9 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 9 Wire Size Search (AWG) : 11, 10, 13, 12, 9 Wire Size Search (MMSQ) : 3, 2.5, 6, 4, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 46
Dimensions Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ] Tab Length : 22.7 MM [.9 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 9 Wire Size Search (AWG) : 11, 10, 13, 12, 9 Wire Size Search (MMSQ) : 3, 2.5, 6, 4, 5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.3mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 46
Dimensions
- Compatible Insulation Diameter Range : 2.8 - 4.2 MM [.11 - .165 INCH ]
- Tab Length : 22.7 MM [.9 INCH ]
- Wire Size (MMSQ) : 2.5 - 6
- Wire Size (AWG) : 13 - 9
- Wire Size Search (AWG) : 11, 10, 13, 12, 9
- Wire Size Search (MMSQ) : 3, 2.5, 6, 4, 5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1700
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544133-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details