TE Connectivity Leadframes 1544119-2

Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .35 MM  [.014 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : 1 MM  [.039 INCH ] PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 28000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .35 MM  [.014 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : 1 MM  [.039 INCH ] PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 28000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544119-2 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544119-2
Leadframes 1544119-2
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .35 MM  [.014 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Pre-Tin Dimensions Leadframe Gap Size : 1 MM  [.039 INCH ] PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 28000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.8 MM  [.071 INCH ]
  • Leadframe Clip Type : Y1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .35 MM  [.014 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Down

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 9.5 MM  [.374 INCH ]
  • Leadframe Plating Material : Pre-Tin

Dimensions


  • Leadframe Gap Size : 1 MM  [.039 INCH ]
  • PCB Thickness (Accepted) : 1.15 MM  [.045 INCH ]
  • Standoff Height : .8 MM  [.031 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 28000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Single-In-Line (SIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Leadframe - 1544119-2-ND - DigiKey
Thief River Falls, MN, United States
Leadframe
1544119-2-ND
Leadframe 1544119-2-ND
SIL Contact Y1 Through Hole Tin

SIL Contact Y1 Through Hole Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1544119-2 1544119-2-ND
Product Name Leadframes Leadframe
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header - 103239-3 - Richardson RFPD
TE Connectivity
Specs
Connector Type Board Mount Connector
Termination Through-Hole
Mounting PCB
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-104257-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers