TE Connectivity Automotive Terminals 1544114-4

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.4 - 3.5 MM  [.094 - .137 INCH ] Wire Size (MMSQ) : 1.4 - 3 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 12, 14, 13, 15, 16 Wire Size Search (MMSQ) : 1.25, 2, 1.5, 3, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 120 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 125 DEGC , 110 DEGC  [257 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.4 - 3.5 MM  [.094 - .137 INCH ] Wire Size (MMSQ) : 1.4 - 3 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 12, 14, 13, 15, 16 Wire Size Search (MMSQ) : 1.25, 2, 1.5, 3, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 120 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 125 DEGC , 110 DEGC  [257 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1544114-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1544114-4
Automotive Terminals 1544114-4
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.4 - 3.5 MM  [.094 - .137 INCH ] Wire Size (MMSQ) : 1.4 - 3 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 12, 14, 13, 15, 16 Wire Size Search (MMSQ) : 1.25, 2, 1.5, 3, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 120 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 125 DEGC , 110 DEGC  [257 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 221 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 6.35mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.4 - 3.5 MM  [.094 - .137 INCH ]
  • Wire Size (MMSQ) : 1.4 - 3
  • Wire Size (AWG) : 16 - 12
  • Wire Size Search (AWG) : 12, 14, 13, 15, 16
  • Wire Size Search (MMSQ) : 1.25, 2, 1.5, 3, 2.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 90°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 120 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 125 DEGC , 110 DEGC  [257 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 221 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1544114-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data