TE Connectivity
Automotive Terminals
1544113-4
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.35 MM [.025 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM [.051 - .078 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 17, 18, 19, 20, 21, 22 Wire Size Search (MMSQ) : .4, .5, .35, 1, .8, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.35 MM [.025 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM [.051 - .078 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 17, 18, 19, 20, 21, 22 Wire Size Search (MMSQ) : .4, .5, .35, 1, .8, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : None Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.35 MM [.025 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM [.051 - .078 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 17, 18, 19, 20, 21, 22 Wire Size Search (MMSQ) : .4, .5, .35, 1, .8, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.35mm
- Crimp Type : F-Crimp
- Interface Plating : None
- Mating Tab Thickness : .8 MM [.03 INCH ]
- Mating Tab Width : 6.35 MM [.025 INCH ]
- Terminal Type : Receptacle
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.3 - 2 MM [.051 - .078 INCH ]
- Wire Size (MMSQ) : .35 - 1
- Wire Size (AWG) : 22 - 17
- Wire Size Search (AWG) : 17, 18, 19, 20, 21, 22
- Wire Size Search (MMSQ) : .4, .5, .35, 1, .8, .6
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 90°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544113-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details