TE Connectivity
Automotive Terminals
1544106-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 8 MM [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43
Dimensions Compatible Insulation Diameter Range : 4.9 - 6 MM [.193 - .236 INCH ] Tab Length : 30 MM [1.18 INCH ] Wire Size (MMSQ) : 7 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 7, 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 900
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 8 MM [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43
Dimensions Compatible Insulation Diameter Range : 4.9 - 6 MM [.193 - .236 INCH ] Tab Length : 30 MM [1.18 INCH ] Wire Size (MMSQ) : 7 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 7, 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 900
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 8 MM [.31 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 43
Dimensions Compatible Insulation Diameter Range : 4.9 - 6 MM [.193 - .236 INCH ] Tab Length : 30 MM [1.18 INCH ] Wire Size (MMSQ) : 7 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 7, 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 900
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin Silver (SnAg)
- Mating Tab Thickness : .8 MM [.03 INCH ]
- Mating Tab Width : 8 MM [.31 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 43
Dimensions
- Compatible Insulation Diameter Range : 4.9 - 6 MM [.193 - .236 INCH ]
- Tab Length : 30 MM [1.18 INCH ]
- Wire Size (MMSQ) : 7 - 10
- Wire Size (AWG) : 9 - 7
- Wire Size Search (AWG) : 8, 7, 9
- Wire Size Search (MMSQ) : 8, 7, 10
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 900
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1544106-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin Silver (SnAg)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data