TE Connectivity Power Cable Assemblies 1537976-1

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 26 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : PBT GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : FIBBON Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 26 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : PBT GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : FIBBON Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1537976-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1537976-1
Power Cable Assemblies 1537976-1
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 26 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : PBT GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : FIBBON Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : No
  • Number of Positions : 26
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Black
  • Power Cable Assembly Housing Material : PBT GF

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Power Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : FIBBON
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Cable Assemblies - 1537976-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1537976-1
Cable Assemblies 1537976-1
CABLE ASSEMBLY

CABLE ASSEMBLY

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 1537976-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
1537976-1
Cable Assemblies - Rectangular Cable Assemblies 1537976-1
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1537976-1 1537976-1 1537976-1
Product Name Power Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9840 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015293-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers