TE Connectivity ™ Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets 15355128

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: AMPMODU Mod II Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: AMPMODU Mod II Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: AMPMODU Mod II Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: AMPMODU Mod II
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.100" (2.54mm)
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1311311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
PTFE Insulated Terminal Pin - 11067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details