TE Connectivity Cable Clamp, Dual Entry, 37 Position, Die Cast Steel; Product Range Amp Te Connectivity 1534811-1

Description
CABLE CLAMP, DUAL ENTRY, 37 POSITION, DIE CAST STEEL; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CABLE CLAMP, DUAL ENTRY, 37 POSITION, DIE CAST STEEL; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Clamp, Dual Entry, 37 Position, Die Cast Steel, part number 98K5852, is designed for use with AMPLIMITE subminiature D connectors. It features a dual entry design that accommodates cable diameters ranging from 4.8mm to 11.0mm. The clamp is constructed from zinc-plated steel, ensuring durability and resistance to corrosion. It includes a Taptite screw and mounting screw, both made of zinc-plated steel, which contribute to secure installation. This product is suitable for industrial and commercial applications and is RoHS compliant. The connector body material is steel, and it has a cable exit angle of 45 degrees.

Datasheet Summary
Powered by GS/AI

The Cable Clamp, Dual Entry, 37 Position, Die Cast Steel, part number 98K5852, is designed for use with AMPLIMITE subminiature D connectors. It features a dual entry design that accommodates cable diameters ranging from 4.8mm to 11.0mm. The clamp is constructed from zinc-plated steel, ensuring durability and resistance to corrosion. It includes a Taptite screw and mounting screw, both made of zinc-plated steel, which contribute to secure installation. This product is suitable for industrial and commercial applications and is RoHS compliant. The connector body material is steel, and it has a cable exit angle of 45 degrees.

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Dual Entry, 37 Position, Die Cast Steel; Product Range Amp Te Connectivity - 98K5852 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Dual Entry, 37 Position, Die Cast Steel; Product Range Amp Te Connectivity
98K5852
Cable Clamp, Dual Entry, 37 Position, Die Cast Steel; Product Range Amp Te Connectivity 98K5852
CABLE CLAMP, DUAL ENTRY, 37 POSITION, DIE CAST STEEL; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Steel Body RoHS Compliant: Yes

CABLE CLAMP, DUAL ENTRY, 37 POSITION, DIE CAST STEEL; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K5852
Product Name Cable Clamp, Dual Entry, 37 Position, Die Cast Steel; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details