TE Connectivity D Sub Backshell, 45 Deg, 25Pos, Zinc; Product Range Amp Te Connectivity 1534809-1

Description
D SUB BACKSHELL, 45 DEG, 25POS, ZINC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 45 DEG, 25POS, ZINC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45 Deg, 25Pos, Zinc; Product Range Amp Te Connectivity - 98K5851 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45 Deg, 25Pos, Zinc; Product Range Amp Te Connectivity
98K5851
D Sub Backshell, 45 Deg, 25Pos, Zinc; Product Range Amp Te Connectivity 98K5851
D SUB BACKSHELL, 45 DEG, 25POS, ZINC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACKSHELL, 45 DEG, 25POS, ZINC; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K5851
Product Name D Sub Backshell, 45 Deg, 25Pos, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details