TE Connectivity D-Sub, D-Shaped Connector Backshells, Hoods 1534807-1

Description
15 Position Two Piece Backshell Connector 45° Shielded
Request a Quote Datasheet
Description
15 Position Two Piece Backshell Connector 45° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - A106377-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A106377-ND
D-Sub, D-Shaped Connector Backshells, Hoods A106377-ND
15 Position Two Piece Backshell Connector 45° Shielded

15 Position Two Piece Backshell Connector 45° Shielded

Buy Now Datasheet
Connectors - 1534807-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1534807-1
Connectors 1534807-1
HD20 COVER KIT 15P

HD20 COVER KIT 15P

Buy Now
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Backshells, Hoods
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Backshells, Hoods
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Backshells, Hoods Series: AMPLIMITE HD-20 Package: Box Product Status: Active Accessory Type: Two Piece Backshell Number of Positions: 15 Cable Type: Round Material: Metal, Gadolinium - Zinc Hardware: Assembly Hardware, Cable Clamp

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Backshells, Hoods
Series: AMPLIMITE HD-20
Package: Box
Product Status: Active
Accessory Type: Two Piece Backshell
Number of Positions: 15
Cable Type: Round
Material: Metal, Gadolinium - Zinc
Hardware: Assembly Hardware, Cable Clamp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
363-1534807-1
Automotive Electronic Connector 363-1534807-1
Backshell/Cable Clamp 45° 2 Shell Size Zinc Steel Automotive Bag Product overview: 1534807-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1534807-1 can be used for catalog matching and distributor lookup.

Backshell/Cable Clamp 45° 2 Shell Size Zinc Steel Automotive Bag Product overview: 1534807-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1534807-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1534807-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1534807-1
D-Sub Connectors 1534807-1
HD20 COVER KIT 15P

HD20 COVER KIT 15P

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1534807-1
D-Sub Connectors 1534807-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Hd20 Cover Kit 15P Amp - Te Connectivity - 41AJ3007 - Newark, An Avnet Company
Chicago, IL, United States
Hd20 Cover Kit 15P Amp - Te Connectivity
41AJ3007
Hd20 Cover Kit 15P Amp - Te Connectivity 41AJ3007
HD20 COVER KIT 15P

HD20 COVER KIT 15P

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106377-ND 1534807-1 363-1534807-1 1534807-1 41AJ3007
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Backshells, Hoods Automotive Electronic Connector D-Sub Connectors Hd20 Cover Kit 15P Amp - Te Connectivity
Connector Type D-Sub Connector Automotive Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
D-Sub Accessories - 8638PSS7506LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Voltage Rating 300 volts
View Details
4 suppliers
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details