TE Connectivity D Sub Backshell, 45Deg, De; Product Range Amp Te Connectivity 1534805-1

Description
D SUB BACKSHELL, 45DEG, DE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Gadolinium Zinc Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 45DEG, DE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Gadolinium Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45Deg, De; Product Range Amp Te Connectivity - 98K5849 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45Deg, De; Product Range Amp Te Connectivity
98K5849
D Sub Backshell, 45Deg, De; Product Range Amp Te Connectivity 98K5849
D SUB BACKSHELL, 45DEG, DE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Gadolinium Zinc Body RoHS Compliant: Yes

D SUB BACKSHELL, 45DEG, DE; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Gadolinium Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K5849
Product Name D Sub Backshell, 45Deg, De; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details