Manufacturer: TE Connectivity
Win Source Part Number: 850754-1534594-1
Series: MCON
Features: Contact
Package: Reel - TR
Family Name: 1534594
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8536.90.4000
Other Part Number: -1534594-1-LSI, A141428CT, A141428DKR-ND, 1534594-1-ND, A141428TR, A141428DKRINACTIVE, -1534594-1-CSI, -1534594-1-SI, A141428DKR
Socket Contact Tin 22-23 AWG Crimp
Socket Contact Tin 22-23 AWG Crimp
Female Signal Crimp Terminal, 1.2mm Tab, 8.75A, Tin Plated Copper Alloy Product overview: 1534594-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.75A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1534594-1 can be used for catalog matching and distributor lookup.
1.2 CONTACT ASSY ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850754-1534594-1 | A141428TR-ND | 332-1534594-1 | 11R6994 |
| Product Name | Rectangular Connectors - 1534594-1 | Rectangular Connector Contacts | 8.75A Electronic Connector | 1.2 Contact Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |