Body Features Connector & Keying Code : B Primary Product Color : White
Configuration Features Number of Positions : 38 Number of Rows : 4 Number of Sections : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM , .6 MM [.025 INCH , .03 INCH , .02 INCH ] Mating Tab Width : 4.8 MM , .63 MM , 1.5 MM , 2.8 MM [.188 INCH , .06 INCH , .11 INCH , .025 INCH ]
Dimensions Connector Length : 32.3 MM [1.26 INCH ] Connector Width : 97.8 MM [3.814 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 4.2 MM , 5.5 MM , 2.54 MM [.21 INCH , .1 INCH , .16 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Tray Packaging Quantity : 12
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC , 75 DEGC , 110 DEGC , 120 DEGC , 65 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 85 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Connector & Keying Code : B
- Primary Product Color : White
Configuration Features
- Number of Positions : 38
- Number of Rows : 4
- Number of Sections : 2
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .8 MM , .63 MM , .6 MM [.025 INCH , .03 INCH , .02 INCH ]
- Mating Tab Width : 4.8 MM , .63 MM , 1.5 MM , 2.8 MM [.188 INCH , .06 INCH , .11 INCH , .025 INCH ]
Dimensions
- Connector Length : 32.3 MM [1.26 INCH ]
- Connector Width : 97.8 MM [3.814 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 4.2 MM , 5.5 MM , 2.54 MM [.21 INCH , .1 INCH , .16 INCH ]
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
- Panel Mount Feature : With
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 12
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC , 75 DEGC , 110 DEGC , 120 DEGC , 65 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 85 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]