TE Connectivity Automotive Headers 1534531-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 38 Number of Rows : 2 Number of Sections : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM , .8 MM  [.02 INCH , .03 INCH , .025 INCH ] Mating Tab Width : 4.8 MM , 1.5 MM , .63 MM , 2.8 MM  [.06 INCH , .11 INCH , .025 INCH , .188 INCH ] Dimensions Connector Length : 32.3 MM  [1.26 INCH ] Connector Width : 97.8 MM  [3.814 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 4.2 MM , 2.54 MM , 5.5 MM  [.1 INCH , .21 INCH , .16 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 110 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 38 Number of Rows : 2 Number of Sections : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM , .8 MM  [.02 INCH , .03 INCH , .025 INCH ] Mating Tab Width : 4.8 MM , 1.5 MM , .63 MM , 2.8 MM  [.06 INCH , .11 INCH , .025 INCH , .188 INCH ] Dimensions Connector Length : 32.3 MM  [1.26 INCH ] Connector Width : 97.8 MM  [3.814 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 4.2 MM , 2.54 MM , 5.5 MM  [.1 INCH , .21 INCH , .16 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 110 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1534531-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1534531-1
Automotive Headers 1534531-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 38 Number of Rows : 2 Number of Sections : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM , .8 MM  [.02 INCH , .03 INCH , .025 INCH ] Mating Tab Width : 4.8 MM , 1.5 MM , .63 MM , 2.8 MM  [.06 INCH , .11 INCH , .025 INCH , .188 INCH ] Dimensions Connector Length : 32.3 MM  [1.26 INCH ] Connector Width : 97.8 MM  [3.814 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 4.2 MM , 2.54 MM , 5.5 MM  [.1 INCH , .21 INCH , .16 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 110 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 38
  • Number of Rows : 2
  • Number of Sections : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .6 MM , .8 MM  [.02 INCH , .03 INCH , .025 INCH ]
  • Mating Tab Width : 4.8 MM , 1.5 MM , .63 MM , 2.8 MM  [.06 INCH , .11 INCH , .025 INCH , .188 INCH ]

Dimensions


  • Connector Length : 32.3 MM  [1.26 INCH ]
  • Connector Width : 97.8 MM  [3.814 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 4.2 MM , 2.54 MM , 5.5 MM  [.1 INCH , .21 INCH , .16 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 85 DEGC , 110 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - A141423-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A141423-ND
Headers, Male Pins A141423-ND
Connector Header Through Hole, Right Angle 38 position

Connector Header Through Hole, Right Angle 38 position

Buy Now Datasheet
Automotive Conn, Ra Hdr, 38Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH4161 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Ra Hdr, 38Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH4161
Automotive Conn, Ra Hdr, 38Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH4161
AUTOMOTIVE CONN, RA HDR, 38POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, RA HDR, 38POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1534531-1 1534531-1 A141423-ND 70AH4161
Product Name Automotive Headers Headers, Male Pins Automotive Conn, Ra Hdr, 38Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data