Contact SKT Crimp ST Cable Mount 15AWG T/R Automotive Product overview: 1534334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1534334-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 15 AWG Crimp
Socket Contact Tin 15 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333559-1534334-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 15 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1534334-1-CSI,15343
Base Product Number: 1534334
RoHS Status: RoHS Compliant
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 1.5K Series Housing Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1534334-1 | 17-1534334-1CT-ND | 1333559-1534334-1 | 17R3724 |
| Product Name | Automotive Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |