TE Connectivity Headers, Male Pins 1534238-1

Description
CONN HEADER VERT 21POS 5MM
Datasheet
Description
CONN HEADER VERT 21POS 5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1534238-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1534238-1
Headers, Male Pins 1534238-1
CONN HEADER VERT 21POS 5MM

CONN HEADER VERT 21POS 5MM

Supplier's Site Datasheet
Connector, Header, 21Pos, 3Row, 5Mm; Pitch Spacing Te Connectivity - 38AC2891 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 21Pos, 3Row, 5Mm; Pitch Spacing Te Connectivity
38AC2891
Connector, Header, 21Pos, 3Row, 5Mm; Pitch Spacing Te Connectivity 38AC2891
CONNECTOR, HEADER, 21POS, 3ROW, 5MM; Pitch Spacing:5mm; No. of Contacts:21Contacts; Gender:Header; Product Range:MCP Series; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Silver Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 21POS, 3ROW, 5MM; Pitch Spacing:5mm; No. of Contacts:21Contacts; Gender:Header; Product Range:MCP Series; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Silver Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1534238-1 38AC2891
Product Name Headers, Male Pins Connector, Header, 21Pos, 3Row, 5Mm; Pitch Spacing Te Connectivity
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Features Board Guide, Mating Flange
Number of Contacts 21 21
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details