TE Connectivity PCB Headers & Receptacles 1534068-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 42.4 MM  [1.669 INCH ] Housing Features Centerline (Pitch) (MM) : 2.54, 5.2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 1-1394806-1 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 42.4 MM  [1.669 INCH ] Housing Features Centerline (Pitch) (MM) : 2.54, 5.2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 1-1394806-1 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1534068-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1534068-2
PCB Headers & Receptacles 1534068-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 42.4 MM  [1.669 INCH ] Housing Features Centerline (Pitch) (MM) : 2.54, 5.2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Other Interface Number : 1-1394806-1 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 2.8mm, .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ]

Dimensions


  • Connector Length : 42.4 MM  [1.669 INCH ]

Housing Features


  • Centerline (Pitch) (MM) : 2.54, 5.2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No
  • Solder Process : Reflow Solder

Other


  • Interface Number : 1-1394806-1

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1534068-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102161-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102320-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details