Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.92 MM , 1.52 MM [.115 INCH , .06 INCH ] Compatible Insulation Diameter Range (INCH) : .11 - .13 Product Length : 18.36 MM [.722 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .61 MM [.024 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 13 Wire Size (CMA) : 1624 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.92 MM , 1.52 MM [.115 INCH , .06 INCH ] Compatible Insulation Diameter Range (INCH) : .11 - .13 Product Length : 18.36 MM [.722 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .61 MM [.024 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 13 Wire Size (CMA) : 1624 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.92 MM , 1.52 MM [.115 INCH , .06 INCH ] Compatible Insulation Diameter Range (INCH) : .11 - .13 Product Length : 18.36 MM [.722 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .61 MM [.024 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 13 Wire Size (CMA) : 1624 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : 2.92 MM , 1.52 MM [.115 INCH , .06 INCH ]
Compatible Insulation Diameter Range (INCH) : .11 - .13
Product Length : 18.36 MM [.722 INCH ]
Stud Diameter : 5.3 MM [.209 INCH ]
Tongue Thickness : .61 MM [.024 INCH ]
Wire Size (MMSQ) : .8 - 2.5
Wire Size (AWG) : 18 - 13
Wire Size (CMA) : 1624 - 5178
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : RING-032
Stud Size : 1/4
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]