TE Connectivity PCB Terminals 153259-3

Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 2.1 MM  [.082 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ] Profile Height from PCB : 12.9 MM  [.514 INCH ] Terminal Material Thickness : .81 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 2.1 MM  [.082 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ] Profile Height from PCB : 12.9 MM  [.514 INCH ] Terminal Material Thickness : .81 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 153259-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
153259-3
PCB Terminals 153259-3
Contact Features Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 2.1 MM  [.082 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ] Profile Height from PCB : 12.9 MM  [.514 INCH ] Terminal Material Thickness : .81 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [78.74 - 196.85 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 2.1 MM  [.082 INCH ]
  • PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ]
  • Profile Height from PCB : 12.9 MM  [.514 INCH ]
  • Terminal Material Thickness : .81 MM  [.031 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A122545-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A122545-ND
Terminals - Quick Connects, Quick Disconnect Connectors A122545-ND
CONN QC RCPT 0.250 SOLDER

CONN QC RCPT 0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 153259-3 A122545-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers