TE Connectivity Crimp Wire Pins, Tabs & Ferrules 153256-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length (MM) : 10.36 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3 MM  [.118 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 3.71 MM  [.146 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.1 MM , 2.03 - 3.1 MM  [.12 INCH , .08 - .12 INCH ] Overall Product Length : 18.24 MM  [.718 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1111 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length (MM) : 10.36 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3 MM  [.118 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 3.71 MM  [.146 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.1 MM , 2.03 - 3.1 MM  [.12 INCH , .08 - .12 INCH ] Overall Product Length : 18.24 MM  [.718 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1111 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 153256-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
153256-2
Crimp Wire Pins, Tabs & Ferrules 153256-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length (MM) : 10.36 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3 MM  [.118 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 3.71 MM  [.146 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.1 MM , 2.03 - 3.1 MM  [.12 INCH , .08 - .12 INCH ] Overall Product Length : 18.24 MM  [.718 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1111 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length (MM) : 10.36
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 3 MM  [.118 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 3.71 MM  [.146 INCH , .05 INCH ]
  • Compatible Insulation Diameter Range : 3.1 MM , 2.03 - 3.1 MM  [.12 INCH , .08 - .12 INCH ]
  • Overall Product Length : 18.24 MM  [.718 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1111 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 153256-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details