TE Connectivity Microminiature & Nanominiature D Connectors 1532275-7

Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532275-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532275-7
Microminiature & Nanominiature D Connectors 1532275-7
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 3.55 MM  [.14 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532275-7
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589483-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1925224-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details