TE Connectivity Microminiature & Nanominiature D Connectors 1532274-2

Description
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector
Request a Quote
Description
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532274-2 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532274-2
Microminiature & Nanominiature D Connectors 1532274-2
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector

Body Features


  • Lead Length : 2.77 MM  [.109 INCH ]
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532274-2
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532185-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details