TE Connectivity Microminiature & Nanominiature D Connectors 1532272-7

Description
Body Features Flying Leads Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532272-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532272-7
Microminiature & Nanominiature D Connectors 1532272-7
Body Features Flying Leads Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 2.77 MM  [.109 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532272-7
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532253-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Coax Connectors - 1-1589072-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers