TE Connectivity Microminiature & Nanominiature D Connectors 1532271-9

Description
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532271-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532271-9
Microminiature & Nanominiature D Connectors 1532271-9
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 4.37 MM  [.172 INCH ]
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532271-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0016-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1589460-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers