TE Connectivity Microminiature & Nanominiature D Connectors 1532265-4

Description
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 100 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote
Description
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 100 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532265-4 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532265-4
Microminiature & Nanominiature D Connectors 1532265-4
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 100 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid

Body Features


  • Lead Length : 2.77 MM  [.109 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 100
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Mechanical Attachment


  • Mounting Hardware : Jackpost Assembly

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Product Type : Connector
  • Wire Type : Solid
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532265-4
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532174-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Current Rating 3.0 amps
View Details
D-Shaped Connectors - 1-1532177-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1925227-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details