TE Connectivity Microminiature & Nanominiature D Connectors 1532263-7

Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532263-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532263-7
Microminiature & Nanominiature D Connectors 1532263-7
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 3.55 MM  [.14 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 37
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532263-7
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532262-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Microminiature & Nanominiature D Connectors - 1-1925224-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details