TE Connectivity Microminiature & Nanominiature D Connectors 1532262-9

Description
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532262-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532262-9
Microminiature & Nanominiature D Connectors 1532262-9
Body Features Flying Leads Length : 4.37 MM  [.172 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 4.37 MM  [.172 INCH ]
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 31
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532262-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532184-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1589062-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Mounting Panel Mount
View Details
Rectangular Connector Contacts - 1241844-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 15 AWG
View Details
4 suppliers