TE Connectivity Microminiature & Nanominiature D Connectors 1532262-2

Description
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote
Description
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532262-2 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532262-2
Microminiature & Nanominiature D Connectors 1532262-2
Body Features Lead Length : 2.77 MM  [.109 INCH ] Shell Plating Material : Cadmium Configuration Features Number of Positions : 31 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid

Body Features


  • Lead Length : 2.77 MM  [.109 INCH ]
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 31
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Mechanical Attachment


  • Mounting Hardware : Jackpost Assembly

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Product Type : Connector
  • Wire Type : Solid
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532262-2
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products