TE Connectivity Microminiature & Nanominiature D Connectors 1532261-8

Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 25 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 25 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532261-8 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532261-8
Microminiature & Nanominiature D Connectors 1532261-8
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 25 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 3.55 MM  [.14 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 25
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Mechanical Attachment


  • Mounting Hardware : Jackpost Assembly

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now
M83513 micro d - 1532261-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532261-8
M83513 micro d 1532261-8
Micro D Connector

Micro D Connector

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1532261-8 1532261-8
Product Name Microminiature & Nanominiature D Connectors M83513 micro d
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532277-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details