TE Connectivity Microminiature & Nanominiature D Connectors 1532254-8

Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 31 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 31 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532254-8 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532254-8
Microminiature & Nanominiature D Connectors 1532254-8
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 31 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 3.55 MM  [.14 INCH ]
  • Insulation Color : Black
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 31

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin

Mechanical Attachment


  • Mounting Hardware : Jackpost Assembly

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532254-8
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925215-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Microminiature & Nanominiature D Connectors - 1-1532022-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Rectangular Connector Contacts - 17-1-2236905-1CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 24 AWG
View Details
2 suppliers