1532252-5 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors1532252-5
Description
Body Features Flying Leads Length : 3.55 MM [.14 INCH ] Insulation Color : Black Shell Plating Material : Cadmium
Configuration Features Number of Positions : 21
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flying Leads Length : 3.55 MM [.14 INCH ] Insulation Color : Black Shell Plating Material : Cadmium
Configuration Features Number of Positions : 21
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Microminiature & Nanominiature D Connectors
1532252-5
Microminiature & Nanominiature D Connectors
1532252-5
Body Features Flying Leads Length : 3.55 MM [.14 INCH ] Insulation Color : Black Shell Plating Material : Cadmium
Configuration Features Number of Positions : 21
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Body Features
Flying Leads Length : 3.55 MM [.14 INCH ]
Insulation Color : Black
Shell Plating Material : Cadmium
Configuration Features
Number of Positions : 21
Contact Features
Contact Base Material : Beryllium Copper
Contact Mating Area Plating Material : Gold
Contact Type : Pin
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads