TE Connectivity Microminiature & Nanominiature D Connectors 1532250-8

Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532250-8 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532250-8
Microminiature & Nanominiature D Connectors 1532250-8
Body Features Flying Leads Length : 3.55 MM  [.14 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Mechanical Attachment Mounting Hardware : Jackpost Assembly Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 3.55 MM  [.14 INCH ]
  • Insulation Color : Black
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin

Mechanical Attachment


  • Mounting Hardware : Jackpost Assembly

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532250-8
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532176-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers