TE Connectivity D-Shaped Connectors 1532215-1

Description
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532215-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532215-1
D-Shaped Connectors 1532215-1
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : No Hardware

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - A139022-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A139022-ND
D-Sub Connector Assemblies A139022-ND
51 Position D-Type, Micro-D Plug, Male Pins Connector

51 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
D - SUB, D - SHAPED connectors - 1532215-1 - 905375-1532215-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1532215-1
905375-1532215-1
D - SUB, D - SHAPED connectors - 1532215-1 905375-1532215-1
Manufacturer: TE Connectivity Win Source Part Number: 905375-1532215-1 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 51 Position D-Type, Micro-D Plug, Male Pins Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1532215 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 094-6725-000-ND, M83513/01-GN, MCKS-N1-B-51PS, A139022, 0-1532215-1, 1532215-1-ND, 094-6725-000, 2266-1532215-1

Manufacturer: TE Connectivity
Win Source Part Number: 905375-1532215-1
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Features: 51 Position D-Type, Micro-D Plug, Male Pins Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1532215
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: 094-6725-000-ND, M83513/01-GN, MCKS-N1-B-51PS, A139022, 0-1532215-1, 1532215-1-ND, 094-6725-000, 2266-1532215-1

Buy Now Datasheet
D-Sub Connectors - 1532215-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1532215-1
D-Sub Connectors 1532215-1
Micro D Connector

Micro D Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1532215-1
D-Sub Connectors 1532215-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Micro D Conn, Plug, 51Pos, Solder Cup; D Sub Connector Type Te Connectivity - 47Y0424 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Plug, 51Pos, Solder Cup; D Sub Connector Type Te Connectivity
47Y0424
Micro D Conn, Plug, 51Pos, Solder Cup; D Sub Connector Type Te Connectivity 47Y0424
MICRO D CONN, PLUG, 51POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MCKS Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

MICRO D CONN, PLUG, 51POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MCKS Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532215-1 A139022-ND 905375-1532215-1 1532215-1 47Y0424
Product Name D-Shaped Connectors D-Sub Connector Assemblies D - SUB, D - SHAPED connectors - 1532215-1 D-Sub Connectors Micro D Conn, Plug, 51Pos, Solder Cup; D Sub Connector Type Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532179-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 28AC6880 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Microminiature & Nanominiature D Connectors - 1-1589948-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details