TE Connectivity D-Shaped Connectors 1532214-1

Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532214-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532214-1
D-Shaped Connectors 1532214-1
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - A141529-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A141529-ND
D-Sub Connector Assemblies A141529-ND
37 Position D-Type, Micro-D Plug, Male Pins Connector

37 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
M83513 micro d - 1532214-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532214-1
M83513 micro d 1532214-1
Small Form Factor

Small Form Factor

Buy Now
D - SUB, D - SHAPED connectors - 1532214-1 - 905373-1532214-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1532214-1
905373-1532214-1
D - SUB, D - SHAPED connectors - 1532214-1 905373-1532214-1
Manufacturer: TE Connectivity Win Source Part Number: 905373-1532214-1 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 37 Position D-Type, Micro-D Plug, Male Pins Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1532214 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 0-1532214-1, 094-6625-000, A141529, 094-6625-000-ND, 1532214-1-ND, M83513/01-FN, MCKS-N1-B-37PS

Manufacturer: TE Connectivity
Win Source Part Number: 905373-1532214-1
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Features: 37 Position D-Type, Micro-D Plug, Male Pins Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1532214
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: 0-1532214-1, 094-6625-000, A141529, 094-6625-000-ND, 1532214-1-ND, M83513/01-FN, MCKS-N1-B-37PS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532214-1 A141529-ND 1532214-1 905373-1532214-1
Product Name D-Shaped Connectors D-Sub Connector Assemblies M83513 micro d D - SUB, D - SHAPED connectors - 1532214-1
Connector Type Wire to Board Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589477-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1532178-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
View Details
D-Shaped Connectors - 1218444-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub, D-Shaped Connector Backshells, Hoods - A101878-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details