TE Connectivity D-Shaped Connectors 1532212-1

Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532212-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532212-1
D-Shaped Connectors 1532212-1
Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 1532212-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1532212-1
D-Sub Connectors 1532212-1
Micro D Connector

Micro D Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1532212-1
D-Sub Connectors 1532212-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
321-1532212-1
Electronic Connector 321-1532212-1
D-Sub Micro-D Connectors M83513/01-DN MCKS-N1-B-25PS Product overview: 1532212-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532212-1 can be used for catalog matching and distributor lookup.

D-Sub Micro-D Connectors M83513/01-DN MCKS-N1-B-25PS Product overview: 1532212-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532212-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A144699-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144699-ND
D-Sub Connector Assemblies A144699-ND
25 Position D-Type, Micro-D Plug, Male Pins Connector

25 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity - 70AH9421 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
70AH9421
Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity 70AH9421
MICRO D CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MCKS Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

MICRO D CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MCKS Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
D Type Connector, 25 Contact(S), Plug Amp - Te Connectivity - 75AC5269 - Newark, An Avnet Company
Chicago, IL, United States
D Type Connector, 25 Contact(S), Plug Amp - Te Connectivity
75AC5269
D Type Connector, 25 Contact(S), Plug Amp - Te Connectivity 75AC5269
D Type Connector, 25 Contact(s), Plug

D Type Connector, 25 Contact(s), Plug

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532212-1 1532212-1 321-1532212-1 A144699-ND 70AH9421 75AC5269
Product Name D-Shaped Connectors D-Sub Connectors Electronic Connector D-Sub Connector Assemblies Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity D Type Connector, 25 Contact(S), Plug Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products