TE Connectivity D-Shaped Connectors 1532209-1

Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532209-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532209-1
D-Shaped Connectors 1532209-1
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - A144822-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144822-ND
D-Sub Connector Assemblies A144822-ND
9 Position D-Type, Micro-D Plug, Male Pins Connector

9 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 1532209-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1532209-1
D-Sub Connectors 1532209-1
Micro D Connector

Micro D Connector

Buy Now
Singapore, Singapore
Electronic Connector
321-1532209-1
Electronic Connector 321-1532209-1
D-Sub Micro-D Connectors 9POS STR PLUG ASSY Product overview: 1532209-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532209-1 can be used for catalog matching and distributor lookup.

D-Sub Micro-D Connectors 9POS STR PLUG ASSY Product overview: 1532209-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532209-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M83513/01-An, Mcks-N1-B-9Ps Rohs Compliant Te Connectivity - 06AH4280 - Newark, An Avnet Company
Chicago, IL, United States
M83513/01-An, Mcks-N1-B-9Ps Rohs Compliant Te Connectivity
06AH4280
M83513/01-An, Mcks-N1-B-9Ps Rohs Compliant Te Connectivity 06AH4280
M83513/01-AN, MCKS-N1-B-9PS ROHS COMPLIANT: YES

M83513/01-AN, MCKS-N1-B-9PS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532209-1 A144822-ND 1532209-1 321-1532209-1 06AH4280
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors Electronic Connector M83513/01-An, Mcks-N1-B-9Ps Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Solder D-Sub Connectors - 1-1393480-8 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers