TE Connectivity D-Sub Connectors 1532206-1

Description
Micro D Connector
Request a Quote Datasheet
Description
Micro D Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 1532206-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1532206-1
D-Sub Connectors 1532206-1
Micro D Connector

Micro D Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1532206-1
D-Sub Connectors 1532206-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - 1532206-1 - 905370-1532206-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1532206-1
905370-1532206-1
D - SUB, D - SHAPED connectors - 1532206-1 905370-1532206-1
Manufacturer: TE Connectivity Win Source Part Number: 905370-1532206-1 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 37 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1532206 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: M83513/02-FN-MIL, 094-6626-000, 094-6626-000-MIL, 1532206-1-MIL, M83513/02-FN, MCKS-N1-B-37SS, 2266-1532206-1, 094-6626-000-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905370-1532206-1
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Features: 37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1532206
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: M83513/02-FN-MIL, 094-6626-000, 094-6626-000-MIL, 1532206-1-MIL, M83513/02-FN, MCKS-N1-B-37SS, 2266-1532206-1, 094-6626-000-ND

Buy Now Datasheet
M83513/02-Fn, Mcks-N1-B-37Ss Amp - Te Connectivity - 33P3922 - Newark, An Avnet Company
Chicago, IL, United States
M83513/02-Fn, Mcks-N1-B-37Ss Amp - Te Connectivity
33P3922
M83513/02-Fn, Mcks-N1-B-37Ss Amp - Te Connectivity 33P3922
M83513/02-FN, MCKS-N1-B-37SS

M83513/02-FN, MCKS-N1-B-37SS

Supplier's Site
M83513/02-Fn, Mcks-N1-B-37Ss Amp - Te Connectivity - 75AC5265 - Newark, An Avnet Company
Chicago, IL, United States
M83513/02-Fn, Mcks-N1-B-37Ss Amp - Te Connectivity
75AC5265
M83513/02-Fn, Mcks-N1-B-37Ss Amp - Te Connectivity 75AC5265
M83513/02-FN, MCKS-N1-B-37SS

M83513/02-FN, MCKS-N1-B-37SS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532206-1 905370-1532206-1 33P3922
Product Name D-Sub Connectors D - SUB, D - SHAPED connectors - 1532206-1 M83513/02-Fn, Mcks-N1-B-37Ss Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details