TE Connectivity D-Shaped Connectors 1532203-1

Description
Configuration Features Number of Positions : 21 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 21 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532203-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532203-1
D-Shaped Connectors 1532203-1
Configuration Features Number of Positions : 21 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 21

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
M83513 micro d - 1532203-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532203-1
M83513 micro d 1532203-1
Small Form Factor

Small Form Factor

Buy Now
Swedesboro, NJ, United States
M83513 micro d
1532203-1
M83513 micro d 1532203-1
M83513 micro d

M83513 micro d

Buy Now
Singapore, Singapore
Electronic Connector
321-1532203-1
Electronic Connector 321-1532203-1
D-Sub Micro-D Connectors M83513/02-CN MCKS-N1-B-21SS Product overview: 1532203-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532203-1 can be used for catalog matching and distributor lookup.

D-Sub Micro-D Connectors M83513/02-CN MCKS-N1-B-21SS Product overview: 1532203-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-1532203-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1216911-1532203-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1216911-1532203-1
Connectors, Interconnects - D-Sub Connectors 1216911-1532203-1
Win Source Part Number: 1216911-1532203-1 Category: Connectors, Interconnects>D-Sub Connectors Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Number of Positions: 21 Features: Reverse Layout Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Connector Style: D-Type, Micro-D Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Metal, Nickel Plated, Electroless Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1532203-1-MIL,094-63 26-000-MIL,094-6326- 000-ND,M83513/02-CN, MCKS-N1-B-21SS,094-6 326-000,M83513/02-CN -MIL,M83513/02-CN Base Product Number: 1532203

Win Source Part Number: 1216911-1532203-1
Category: Connectors, Interconnects>D-Sub Connectors
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Number of Positions: 21
Features: Reverse Layout
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Connector Style: D-Type, Micro-D
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Metal, Nickel Plated, Electroless
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1532203-1-MIL,094-6326-000-MIL,094-6326-000-ND,M83513/02-CN, MCKS-N1-B-21SS,094-6326-000,M83513/02-CN-MIL,M83513/02-CN
Base Product Number: 1532203

Buy Now Datasheet
D-Sub Connector Assemblies - 1532203-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1532203-1-ND
D-Sub Connector Assemblies 1532203-1-ND
21 Position D-Type, Micro-D Receptacle, Female Sockets Connector

21 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532203-1 1532203-1 321-1532203-1 1216911-1532203-1 1532203-1-ND
Product Name D-Shaped Connectors M83513 micro d Electronic Connector Connectors, Interconnects - D-Sub Connectors D-Sub Connector Assemblies
Connector Type Wire to Board Connector Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051909-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details
3 suppliers
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-1589488-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers
D-Shaped Connectors - 1-1532173-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers