TE Connectivity D-Shaped Connectors 1532187-2

Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532187-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532187-2
D-Shaped Connectors 1532187-2
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D - Sub Connectors - 1532187-2 - 1022602-1532187-2 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 1532187-2
1022602-1532187-2
D - Sub Connectors - 1532187-2 1022602-1532187-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022602-1532187-2 Pitch: 1.27 mm Number of Rows: 2 Termination: Solder Number of Contacts: 9 Gender: Female Length: 19.68 mm Orientation: Straight Number of Ports: 1 Number of Terminals: 9 Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 5-747905-2; 5-747913-2; 5-747917-2; L77DE09S; 09670094715; L177RRB25S1532187-2 .; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022602-1532187-2
Pitch: 1.27 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 9
Gender: Female
Length: 19.68 mm
Orientation: Straight
Number of Ports: 1
Number of Terminals: 9
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): 5-747905-2; 5-747913-2; 5-747917-2; L77DE09S; 09670094715; L177RRB25S1532187-2 .;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Panel
RoHS: Non-Compliant

Buy Now
M83513 micro d - 1532187-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532187-2
M83513 micro d 1532187-2
Small Form Factor

Small Form Factor

Buy Now
Singapore, Singapore
Electronic Connector
339-1532187-2
Electronic Connector 339-1532187-2
D Type Connector Product overview: 1532187-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1532187-2 can be used for catalog matching and distributor lookup.

D Type Connector Product overview: 1532187-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1532187-2 can be used for catalog matching and distributor lookup.

Supplier's Site
M83513/02-Ac, Mcks-C2-B-9Ss Amp - Te Connectivity - 75AC5262 - Newark, An Avnet Company
Chicago, IL, United States
M83513/02-Ac, Mcks-C2-B-9Ss Amp - Te Connectivity
75AC5262
M83513/02-Ac, Mcks-C2-B-9Ss Amp - Te Connectivity 75AC5262
M83513/02-AC, MCKS-C2-B-9SS

M83513/02-AC, MCKS-C2-B-9SS

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532187-2 1022602-1532187-2 1532187-2 339-1532187-2 75AC5262
Product Name D-Shaped Connectors D - Sub Connectors - 1532187-2 M83513 micro d Electronic Connector M83513/02-Ac, Mcks-C2-B-9Ss Amp - Te Connectivity
Connector Type Wire to Board Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 16AC0508 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Microminiature & Nanominiature D Connectors - 1-1532177-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Microminiature & Nanominiature D Connectors - 1-1925221-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Headers, Male Pins - A28668-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers