TE Connectivity D-Sub Cables 1532179-7

Description
D-Sub Cable Assembly DB15 Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB15 Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1508-1347-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1508-1347-ND
D-Sub Cables 1508-1347-ND
D-Sub Cable Assembly DB15 Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded

D-Sub Cable Assembly DB15 Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 1532179-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
1532179-7
Cable Assemblies - D-Sub Cables 1532179-7
CABLE ASSY DB15 MULT 457.2MM

CABLE ASSY DB15 MULT 457.2MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1508-1347-ND 1532179-7
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details