TE Connectivity Splices 153212-1

Description
Body Features Plating Material : Unplated Primary Product Material : Brass Splice Features : Serrated Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Barrel Inside Diameter : .9 MM  [.035 INCH ] Overall Product Length : 4.95 MM  [.195 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .1 - 1 Wire Size (AWG) : 27 - 17 Wire Size (CMA) : 200 - 2300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Formed Serrations. Packaging Features Packaging Method : Strip Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Serrated : Yes Splice Type : Pigtail Splice Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Primary Product Material : Brass Splice Features : Serrated Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Barrel Inside Diameter : .9 MM  [.035 INCH ] Overall Product Length : 4.95 MM  [.195 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .1 - 1 Wire Size (AWG) : 27 - 17 Wire Size (CMA) : 200 - 2300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Formed Serrations. Packaging Features Packaging Method : Strip Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Serrated : Yes Splice Type : Pigtail Splice Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 153212-1 - TE Connectivity
Berwyn, PA, United States
Splices
153212-1
Splices 153212-1
Body Features Plating Material : Unplated Primary Product Material : Brass Splice Features : Serrated Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Barrel Inside Diameter : .9 MM  [.035 INCH ] Overall Product Length : 4.95 MM  [.195 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .1 - 1 Wire Size (AWG) : 27 - 17 Wire Size (CMA) : 200 - 2300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Formed Serrations. Packaging Features Packaging Method : Strip Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Serrated : Yes Splice Type : Pigtail Splice Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Plating Material : Unplated
  • Primary Product Material : Brass
  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 3
  • Splice Capacity : 2
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : .9 MM  [.035 INCH ]
  • Overall Product Length : 4.95 MM  [.195 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .1 - 1
  • Wire Size (AWG) : 27 - 17
  • Wire Size (CMA) : 200 - 2300

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Comment : Formed Serrations.

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Pigtail Splice

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 153212-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details