TE Connectivity Microminiature & Nanominiature D Connectors 1532022-4

Description
Body Features Flying Leads Length : 1828.8 MM  [72 INCH ] Insulation Color : Black Configuration Features Number of Positions : 21 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Socket Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 1828.8 MM  [72 INCH ] Insulation Color : Black Configuration Features Number of Positions : 21 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Socket Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1532022-4 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1532022-4
Microminiature & Nanominiature D Connectors 1532022-4
Body Features Flying Leads Length : 1828.8 MM  [72 INCH ] Insulation Color : Black Configuration Features Number of Positions : 21 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Socket Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 1828.8 MM  [72 INCH ]
  • Insulation Color : Black

Configuration Features


  • Number of Positions : 21

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Type : Socket

Housing Features


  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1532022-4
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
D-Shaped Connectors - 1-1532179-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1589487-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Board Mount
View Details
Microminiature & Nanominiature D Connectors - 1-1925224-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details