TE Connectivity Ring Terminals 152899

Description
Body Features Insulation Sleeve Color : Purple Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 16.81 MM  [.661 INCH ] Stud Diameter : 2.39 MM  [.094 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 810 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Purple Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 16.81 MM  [.661 INCH ] Stud Diameter : 2.39 MM  [.094 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 810 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 152899 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
152899
Ring Terminals 152899
Body Features Insulation Sleeve Color : Purple Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 16.81 MM  [.661 INCH ] Stud Diameter : 2.39 MM  [.094 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 810 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Purple

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ]
  • Product Length : 16.81 MM  [.661 INCH ]
  • Stud Diameter : 2.39 MM  [.094 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 810 - 1290

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2, #2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
152899
Terminals 152899
Terminals RING 20AWG #2

Terminals RING 20AWG #2

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 152899 152899
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details