TE Connectivity
Automotive Terminals
152476-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Socket
Dimensions Accepts Insulation Diameter Range (MM) : 3.68 Wire Size (MMSQ) : .7 - 2 Wire Size (AWG) : 19 - 14 Wire Size Search (AWG) : 18, 17, 15, 16, 14, 19 Wire Size Search (MMSQ) : 1.5, 2, .75, 1.25, .6, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Socket
Dimensions Accepts Insulation Diameter Range (MM) : 3.68 Wire Size (MMSQ) : .7 - 2 Wire Size (AWG) : 19 - 14 Wire Size Search (AWG) : 18, 17, 15, 16, 14, 19 Wire Size Search (MMSQ) : 1.5, 2, .75, 1.25, .6, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Socket
Dimensions Accepts Insulation Diameter Range (MM) : 3.68 Wire Size (MMSQ) : .7 - 2 Wire Size (AWG) : 19 - 14 Wire Size Search (AWG) : 18, 17, 15, 16, 14, 19 Wire Size Search (MMSQ) : 1.5, 2, .75, 1.25, .6, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 4.7mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Terminal Type : Socket
Dimensions
- Accepts Insulation Diameter Range (MM) : 3.68
- Wire Size (MMSQ) : .7 - 2
- Wire Size (AWG) : 19 - 14
- Wire Size Search (AWG) : 18, 17, 15, 16, 14, 19
- Wire Size Search (MMSQ) : 1.5, 2, .75, 1.25, .6, 1
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
152476-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Pin
Contact Material
Cu; Copper alloy
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details