Contact Features Contact Underplating Material : None PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.18 MM [.125 INCH ] Stud Diameter : 3 MM [.118 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : None PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.18 MM [.125 INCH ] Stud Diameter : 3 MM [.118 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Contact Underplating Material : None PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.18 MM [.125 INCH ] Stud Diameter : 3 MM [.118 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Contact Underplating Material : None
PCB Terminal Type : Receptacle
Terminal Orientation : Right Angle
Terminal Plating Material : Unplated
Terminal Size : 6.35
Dimensions
PCB Hole Diameter : 3.18 MM [.125 INCH ]
Stud Diameter : 3 MM [.118 INCH ]
Terminal Material Thickness : .41 MM [.016 INCH ]
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Box
Packaging Quantity : 1000
Product Type Features
Terminal Features : Stud Hole
Termination Features
Product Terminates To : Printed Circuit Board
Termination Method to PCB : Through Hole - Screw
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]